Schneider Electric Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS630B1PBL2

Description
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 20K4763 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
20K4763
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 20K4763
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20K4763
Product Name Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1699LUBTN-RSIBH-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details