Schneider Electric Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS630B1PAM12

Description
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 630 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 89H6754 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
89H6754
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 89H6754
INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 630 Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89H6754
Product Name Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers