INDUCTIVE PROXIMITY SENSOR, 8MM-15MM, 12VDC-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 630 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 89H6752 |
| Product Name | Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |