Schneider Electric Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors XS618B4PBL2

Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 17AC8390, is designed for general-purpose applications, particularly in mobile equipment. It features a cylindrical M18 design with a sensing range of 12 mm and operates within a supply voltage range of 12 to 48 V DC. The sensor has a discrete output type (PNP) and is capable of switching frequencies up to 1000 Hz. Constructed from nickel-plated brass with a PPS front material, it offers IP68 and IP69K protection ratings, making it suitable for harsh environments. The operating temperature range is from -25 to 70 °C, with storage capabilities down to -40 °C. The sensor includes a yellow LED indicator for output state and has a maximum current consumption of 10 mA. This product is compliant with RoHS and features reverse polarity protection, overload, and short-circuit protection. It is also certified by CSA and UL, ensuring reliability in various applications. The sensor's compact size and robust construction make it a viable option for engineers seeking a reliable proximity sensing solution.

Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 17AC8390, is designed for general-purpose applications, particularly in mobile equipment. It features a cylindrical M18 design with a sensing range of 12 mm and operates within a supply voltage range of 12 to 48 V DC. The sensor has a discrete output type (PNP) and is capable of switching frequencies up to 1000 Hz. Constructed from nickel-plated brass with a PPS front material, it offers IP68 and IP69K protection ratings, making it suitable for harsh environments. The operating temperature range is from -25 to 70 °C, with storage capabilities down to -40 °C. The sensor includes a yellow LED indicator for output state and has a maximum current consumption of 10 mA. This product is compliant with RoHS and features reverse polarity protection, overload, and short-circuit protection. It is also certified by CSA and UL, ensuring reliability in various applications. The sensor's compact size and robust construction make it a viable option for engineers seeking a reliable proximity sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8390 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8390
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8390
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8390
Product Name Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003161-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1017876-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details