Schneider Electric Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors XS618B4NBM12

Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8389 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8389
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8389
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8389
Product Name Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details