Schneider Electric Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors XS618B4NAL2

Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8386 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8386
Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8386
INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12MM, 48V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8386
Product Name Inductive Proximity Sensor, 12Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - Z5356-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details