Schneider Electric Inductive Proximity Sensor, 4Mm-8Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS618B1NBL2

Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 12VDC-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 12VDC-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm-8Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 20K4759 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm-8Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
20K4759
Inductive Proximity Sensor, 4Mm-8Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 20K4759
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 12VDC-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 12VDC-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20K4759
Product Name Inductive Proximity Sensor, 4Mm-8Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details