Schneider Electric Sensor, Inductive, 8Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS618B1NAL2

Description
SENSOR, INDUCTIVE, 8MM, 12-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 618 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 8MM, 12-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 618 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 8Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 58T0770 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 8Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
58T0770
Sensor, Inductive, 8Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 58T0770
SENSOR, INDUCTIVE, 8MM, 12-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 618 Series; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 8MM, 12-48VDC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 618 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 58T0770
Product Name Sensor, Inductive, 8Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3910 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers