Schneider Electric Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors XS618B1MBL5

Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 48T4027 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
48T4027
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 48T4027
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48T4027
Product Name Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3456 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers