Schneider Electric Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable XS618B1MAL2

Description
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable
Datasheet
Description
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable - 70008277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable
70008277
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable 70008277
Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable

Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable

Supplier's Site
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 89H6740 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
89H6740
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 89H6740
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 618 Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 618 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70008277 89H6740
Product Name Proximity Sensor Inductive, 18mm, 8mm S/D,AC/DC 2 Wire, NO, Cable Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1142LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - Industrial - 2330-IG5381-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
View Details
2 suppliers
Confocal sensor for special requirements - confocalDT IFS2406-10/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details