Schneider Electric Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors XS618B1MAL10

Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 48T4025 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
48T4025
Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 48T4025
INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM-8MM, 24V-240V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48T4025
Product Name Inductive Proximity Sensor, 4Mm-8Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093397 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details