Schneider Electric Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors XS612B4PBM12

Description
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8377 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8377
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8377
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8377
Product Name Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1210LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details