Schneider Electric Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors XS612B4NAM12

Description
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8373
Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8373
INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 7MM, 48V; Sensing Range Max:7mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8373
Product Name Inductive Proximity Sensor, 7Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Limit Style Inductive Proximity Sensors - 9814-1133 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3900 to 0.7900 inch (9.91 to 20.07 mm)
View Details