The Inductive Proximity Sensor, part number 04H6129, is designed for non-contact detection of metallic objects. It features a sensing range of 0.20 inches (5 mm) when non-flush mounted and 0.13 inches (3.4 mm) when flush mounted. The sensor has a cylindrical M12 design with a threaded length of 1.65 inches (42 mm) and an overall length of 2.32 inches (59 mm). It operates within a supply voltage range of 12 to 24 V DC and has a PNP output type. This sensor is rated for a maximum switching frequency of 1000 Hz and has a maximum voltage drop of less than 2 V when closed. It is equipped with a status LED for indicating supply and output states. The sensor is constructed from nickel-plated brass and has an IP67 protection rating, making it suitable for harsh environments. It can operate in ambient temperatures ranging from -25 to 70 °C and is resistant to vibrations and shocks according to IEC standards. The product is UL and CSA certified, ensuring compliance with safety standards. It is also RoHS compliant and free from mercury, contributing to its sustainability profile. This sensor is suitable for applications requiring reliable and precise detection in industrial settings.
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 04H6129 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |