Schneider Electric Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS612B1PAL2

Description
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 89H6736 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
89H6736
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 89H6736
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89H6736
Product Name Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details