Schneider Electric Inductive Proximity Sensor, 2.5Mm, 48V; Sensing Range Max Telemecanique Sensors XS608B1DAL2

Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2.5Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2.5Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8360
Inductive Proximity Sensor, 2.5Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8360
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8360
Product Name Inductive Proximity Sensor, 2.5Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3153 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details