INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 17AC8355 |
| Product Name | Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |