Schneider Electric Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors XS530BSDAM12

Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8353 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8353
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8353
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8353
Product Name Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3212LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details