Schneider Electric Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable XS512B1NAL2

Description
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable
Datasheet
Description
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable - 70008255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable
70008255
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable 70008255
Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable

Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable

Supplier's Site
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 20K4739 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
20K4739
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 20K4739
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70008255 20K4739
Product Name Prorimity Sensor, Inductive, 12mm, 2mm S/D, NPN, NO, Cable Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity Sensors - Industrial - 1882-1055465-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details