Schneider Electric Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors XS508B1PBL2

Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 20K4736 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
20K4736
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 20K4736
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20K4736
Product Name Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details