Schneider Electric Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors XS508B1PAL2

Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 20K4735 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
20K4735
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 20K4735
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, 1.5Mm, M8, 12-24V, 2M; Sensing Range Max Schneider Electric - 67AH3432 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 1.5Mm, M8, 12-24V, 2M; Sensing Range Max Schneider Electric
67AH3432
Sensor, 1.5Mm, M8, 12-24V, 2M; Sensing Range Max Schneider Electric 67AH3432
SENSOR, 1.5MM, M8, 12-24V, 2M; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; SVHC:No SVHC (15-Jan-2018); Sensing RoHS Compliant: Yes

SENSOR, 1.5MM, M8, 12-24V, 2M; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 508 Series; SVHC:No SVHC (15-Jan-2018); Sensing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 20K4735 67AH3432
Product Name Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors Sensor, 1.5Mm, M8, 12-24V, 2M; Sensing Range Max Schneider Electric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1699-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details