Schneider Electric Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors XS508B1NAM8

Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 89H6701 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
89H6701
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 89H6701
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89H6701
Product Name Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers