Schneider Electric Inductive Proximity Sensor, 1.5Mm, 48V; Sensing Range Max Telemecanique Sensors XS506BLPAL2

Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 48V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 48V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 1.5Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.5Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8316
Inductive Proximity Sensor, 1.5Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8316
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 48V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 1.5MM, 48V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8316
Product Name Inductive Proximity Sensor, 1.5Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Stabilized, Precision Hall-Effect Latch - A3291KUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details