Schneider Electric Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors XS506B1PBL2

Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 17T4328 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
17T4328
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 17T4328
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17T4328
Product Name Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details