Schneider Electric Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors XS4P12NB340

Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8305
Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8305
INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4MM, 24V; Sensing Range Max:4mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8305
Product Name Inductive Proximity Sensor, 4Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001111-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1071843-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details