Schneider Electric Inductive Sensor, Pnp/1No, 15Mm, M30X1.5; Sensing Range Max Telemecanique Sensors XS230BLPAL2

Description
INDUCTIVE SENSOR, PNP/1NO, 15MM, M30X1.5; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series
Datasheet
Description
INDUCTIVE SENSOR, PNP/1NO, 15MM, M30X1.5; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, Pnp/1No, 15Mm, M30X1.5; Sensing Range Max Telemecanique Sensors - 64M3659 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, Pnp/1No, 15Mm, M30X1.5; Sensing Range Max Telemecanique Sensors
64M3659
Inductive Sensor, Pnp/1No, 15Mm, M30X1.5; Sensing Range Max Telemecanique Sensors 64M3659
INDUCTIVE SENSOR, PNP/1NO, 15MM, M30X1.5; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series

INDUCTIVE SENSOR, PNP/1NO, 15MM, M30X1.5; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 64M3659
Product Name Inductive Sensor, Pnp/1No, 15Mm, M30X1.5; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3243 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details