Schneider Electric Inductive Sensor, 4Mm, Pnp, M12, 24Vdc; Sensing Range Max Telemecanique Sensors XS212BLPAM12

Description
INDUCTIVE SENSOR, 4MM, PNP, M12, 24VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series
Datasheet
Description
INDUCTIVE SENSOR, 4MM, PNP, M12, 24VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 4Mm, Pnp, M12, 24Vdc; Sensing Range Max Telemecanique Sensors - 64M3586 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 4Mm, Pnp, M12, 24Vdc; Sensing Range Max Telemecanique Sensors
64M3586
Inductive Sensor, 4Mm, Pnp, M12, 24Vdc; Sensing Range Max Telemecanique Sensors 64M3586
INDUCTIVE SENSOR, 4MM, PNP, M12, 24VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series

INDUCTIVE SENSOR, 4MM, PNP, M12, 24VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series

Supplier's Site Datasheet
SENSOR; PROXIMITY; 12MM BARREL; SHIELDED METAL; PNP; RANGE 4MM; 10-36VDC; M12 CO - 70007563 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PROXIMITY; 12MM BARREL; SHIELDED METAL; PNP; RANGE 4MM; 10-36VDC; M12 CO
70007563
SENSOR; PROXIMITY; 12MM BARREL; SHIELDED METAL; PNP; RANGE 4MM; 10-36VDC; M12 CO 70007563
With Osiprox, intelligent self-teaching of the metal environment simplifies selection and setup, with improved integration in the machine. Applications include, but not limited to, assembly machines, robotics, machine-tools, packaging, materials handling and conveying. Features: Flush or Non Flush Mountable Options Available in Plastic or Metal Housing in 8 mm, 12 mm, 18 mm and 30 mm Barrel Style Available in Normally Open or Normally Closed Outputs with NPN or PNP Functionality 100 mA Switching Capacity Specifications: Sensing Ranges from 2.5 mm (0.09") to 10 mm (0.39") –20°C to +70°C (–4°F to +158°F) 10 to 36 VDC

With Osiprox, intelligent self-teaching of the metal environment simplifies selection and setup, with improved integration in the machine. Applications include, but not limited to, assembly machines, robotics, machine-tools, packaging, materials handling and conveying.
Features:

  • Flush or Non Flush Mountable Options
  • Available in Plastic or Metal Housing in 8 mm, 12 mm, 18 mm and 30 mm Barrel Style
  • Available in Normally Open or Normally Closed Outputs with NPN or PNP Functionality
  • 100 mA Switching Capacity
    Specifications:
  • Sensing Ranges from 2.5 mm (0.09") to 10 mm (0.39")
  • –20°C to +70°C (–4°F to +158°F)
  • 10 to 36 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 64M3586 70007563
Product Name Inductive Sensor, 4Mm, Pnp, M12, 24Vdc; Sensing Range Max Telemecanique Sensors SENSOR; PROXIMITY; 12MM BARREL; SHIELDED METAL; PNP; RANGE 4MM; 10-36VDC; M12 CO
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details