Schneider Electric Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors XS1N05PA310

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 1N Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 1N Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors - 88F5130 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors
88F5130
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors 88F5130
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 1N Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 1N Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88F5130
Product Name Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details