Schneider Electric Inductive Sensor, 5Mm, 24-210Vdc; Sensing Range Max Schneider Electric XS1M18MA250

Description
INDUCTIVE SENSOR, 5MM, 24-210VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS 1M Series RoHS Compliant: Yes
Description
INDUCTIVE SENSOR, 5MM, 24-210VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS 1M Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 5Mm, 24-210Vdc; Sensing Range Max Schneider Electric - 74AJ7009 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 5Mm, 24-210Vdc; Sensing Range Max Schneider Electric
74AJ7009
Inductive Sensor, 5Mm, 24-210Vdc; Sensing Range Max Schneider Electric 74AJ7009
INDUCTIVE SENSOR, 5MM, 24-210VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS 1M Series RoHS Compliant: Yes

INDUCTIVE SENSOR, 5MM, 24-210VDC; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS 1M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 74AJ7009
Product Name Inductive Sensor, 5Mm, 24-210Vdc; Sensing Range Max Schneider Electric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers