Schneider Electric Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors XS1L04PA310

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors - 16B3571 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors
16B3571
Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors 16B3571
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site
Inductive Sensor, 1Mm, 5-24Vdc; Sensing Range Max Schneider Electric - 66AH7790 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 1Mm, 5-24Vdc; Sensing Range Max Schneider Electric
66AH7790
Inductive Sensor, 1Mm, 5-24Vdc; Sensing Range Max Schneider Electric 66AH7790
INDUCTIVE SENSOR, 1MM, 5-24VDC; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 1L04 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTIVE SENSOR, 1MM, 5-24VDC; Sensing Range Max:1mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 1L04 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 16B3571 66AH7790
Product Name Inductive Proximity Sensor; Sensing Range Max Telemecanique Sensors Inductive Sensor, 1Mm, 5-24Vdc; Sensing Range Max Schneider Electric
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers