The XPSMCMER0002 is a safety relay output module designed for machine safety applications. It features two safety relay outputs with screw terminal connections and operates at a rated supply voltage of 24 V DC. The module is capable of monitoring safety actuators and can achieve a safety level of category 4 according to EN/ISO 13849-1, as well as SIL 3 per EN/IEC 61508. This module has a maximum power dissipation of 3 W and supports a maximum switching voltage of 400 V AC and 250 V DC, with a minimum switching current of 20 mA and a maximum of 6 A. It includes local signaling with multiple LEDs for power, status, and error indications. The device is designed for mounting on a 35 mm DIN rail and has a compact width of 22.5 mm and a height of 99 mm. The XPSMCMER0002 operates in ambient temperatures ranging from -10 to 55 °C and has an IP20 protection rating. It is certified to various standards including IEC 62061 and EN/ISO 13849-1, ensuring compliance with safety regulations. The product is also noted for its durability, with an electrical and mechanical lifespan of up to 20 million cycles.
Machine Safety Controller Safety Edge 24VDC Supply DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | XPSMCMER0002 |
| Product Name | Controllers - Machine Safety |