The XPSBCE3710C is a safety module for electrical monitoring of two-hand control stations, featuring relay outputs with two normally open contacts and one normally closed contact. It operates on a 230 V AC supply with a power consumption of up to 4 VA, and complies with EN/ISO 13849-1 PL e and EN/IEC 62061 SIL CL 3. The module uses spring-terminals for cable connections ranging from 0.2 to 2.5 mm² and mounts on a 35 mm symmetrical DIN rail. It has a rated insulation voltage of 300 V, an impulse withstand voltage of 4 kV, and operates in ambient temperatures from -25 °C to 55 °C. The enclosure provides IP40 protection and terminals are rated IP20. The module includes three LEDs for local signalling and is certified to UL, CSA, and BG standards.
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 45W6728 |
| Product Name | Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric |
| Channels | Single Throw |