Schneider Electric Relay, Safety, 5Pst-No, 24Vdc, 1A; Coil Voltage Schneider Electric XPSATE5110P

Description
RELAY, SAFETY, 5PST-NO, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:5PST-N O; Product Range:XPSATE series; Relay Mounting:DIN Rail; Contact Current:1A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 5PST-NO, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:5PST-N O; Product Range:XPSATE series; Relay Mounting:DIN Rail; Contact Current:1A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 5Pst-No, 24Vdc, 1A; Coil Voltage Schneider Electric - 11R2097 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5Pst-No, 24Vdc, 1A; Coil Voltage Schneider Electric
11R2097
Relay, Safety, 5Pst-No, 24Vdc, 1A; Coil Voltage Schneider Electric 11R2097
RELAY, SAFETY, 5PST-NO, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:5PST-N O; Product Range:XPSATE series; Relay Mounting:DIN Rail; Contact Current:1A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

RELAY, SAFETY, 5PST-NO, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:5PST-NO; Product Range:XPSATE series; Relay Mounting:DIN Rail; Contact Current:1A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 11R2097
Product Name Relay, Safety, 5Pst-No, 24Vdc, 1A; Coil Voltage Schneider Electric
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers