The XPSATE3710P is a safety module for emergency stop and switch monitoring, featuring emergency stop button functionality with two normally closed contacts and configurable start. It operates on 230 V AC with a power consumption of ≤8 W and includes relay outputs: three time delay and two instantaneous normally open volt-free contacts, plus three solid state outputs. The module meets SILCL 2 and SILCL 3 per EN/IEC 62061, and PL e/category 4 or PL d/category 3 per EN/ISO 13849-1, with PFHd of 1.96E-8 1/h for time delay outputs and 6.81E-9 1/h for instantaneous outputs. It mounts on a 35 mm symmetrical DIN rail, has captive screw clamp terminals supporting multiple cable sizes, and features IP40 enclosure protection. The unit is certified to CSA, TÜV, and UL standards, with an operating temperature range of -10 to 55 °C and a weight of 0.38 kg.
Safety Relays Safety Relay with Timing Function 240V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | XPSATE3710P |
| Product Name | Safety Relays |