RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N
Safety Relays SAFETY RELAY 300V 2.5A PREVENTA+
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Safety Relays | Safety Relays |
| Product Number | 89H6660 | XPSAFL5130P |
| Product Name | Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric | Safety Relays |
| Channels | Single Throw |