Safety Relays SAFETY RELAY 300V 2.5A PREVENTA
Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international safety standards.
Features:
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N
SAFETY RELAY 300V 2.5A PREVENTA
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | XPSAF5130P | 70007472 | 39C7302 | XPSAF5130P |
| Product Name | Safety Relays | Safety Relay, Outputs: 3; 24Vac/dc | Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric | Safety Relays |
| Mounting | Socket or Plug-in Style | DIN; DIN Rail | DIN; DIN Rail |