Safety Relays Safety relay for e-stop, guards, 24 Vdc
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24VDC; Contact Configuration:3PST-N
SAFETY RELAY, 3PST-NO, 1.5A; Coil Voltage:24VDC; Contact Configuration:3PST-N
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Relays | Safety Relays |
| Product Number | XPSABV1133C | 67X3868 |
| Product Name | Safety Relays | Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric |
| Channels | Single Throw |