Schneider Electric Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors XMLP1K0PD230

Description
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors - 45AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
45AC5782
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors 45AC5782
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 45AC5782
Product Name Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details