Schneider Electric Pressure Transducer, 1000Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors XMLP1K0PD23

Description
PRESSURE TRANSDUCER, 1000PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER, 1000PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 1000Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors - 63W5488 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1000Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
63W5488
Pressure Transducer, 1000Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors 63W5488
PRESSURE TRANSDUCER, 1000PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 1000PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 63W5488
Product Name Pressure Transducer, 1000Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details