The Pressure Transmitter XMLP100PD230 from Telemecanique Sensors is designed for measuring pressures up to 100 psi (689.48 kPa) with a maximum permissible accidental pressure of 300 psi (2068.43 kPa) and a destruction pressure of 900 psi (6205.28 kPa). It operates on a supply voltage of 12 to 24 V DC with a current consumption of less than 23 mA. The output signal is analog, providing a 4-20 mA signal in a 2-wire configuration. This transmitter is suitable for various fluids, including fresh water, air, hydraulic oil, and gas, with an operating temperature range of -40 to 135 °C (-40 to 275 °F). It features a 1/4" - 18 NPT male connection and is constructed from stainless steel AISI 316L, ensuring durability and resistance to corrosion. The device is rated for IP65, IP67, and IP69K protection, making it suitable for harsh environments. With a measurement accuracy of ±0.5% of the measuring range and a response time of less than or equal to 2 ms, this pressure transmitter is reliable for precise applications. It also meets various electromagnetic compatibility standards and has a mechanical durability of 10 million cycles, making it a robust choice for industrial applications.
PRESSURE TRANSMITTER, 100PSI, 24VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | 45AC5783 |
| Product Name | Pressure Transmitter, 100Psi, 24Vdc; Operating Pressure Max Telemecanique Sensors |
| Signal Output | Analog Voltage; Analogue |