Schneider Electric Press Sensor, Analog, 100Psi, 1/4-18Npt; Operating Pressure Max Telemecanique Sensors XMLK100P2D23

Description
PRESS SENSOR, ANALOG, 100PSI, 1/4"-18NPT; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:24V; Port Style:1/4" - 18 NPT; Supply Current:20mA RoHS Compliant: Yes
Datasheet
Description
PRESS SENSOR, ANALOG, 100PSI, 1/4"-18NPT; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:24V; Port Style:1/4" - 18 NPT; Supply Current:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Sensor, Analog, 100Psi, 1/4-18Npt; Operating Pressure Max Telemecanique Sensors - 85R3724 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Analog, 100Psi, 1/4-18Npt; Operating Pressure Max Telemecanique Sensors
85R3724
Press Sensor, Analog, 100Psi, 1/4-18Npt; Operating Pressure Max Telemecanique Sensors 85R3724
PRESS SENSOR, ANALOG, 100PSI, 1/4"-18NPT; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:24V; Port Style:1/4" - 18 NPT; Supply Current:20mA RoHS Compliant: Yes

PRESS SENSOR, ANALOG, 100PSI, 1/4"-18NPT; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:24V; Port Style:1/4" - 18 NPT; Supply Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 85R3724
Product Name Press Sensor, Analog, 100Psi, 1/4-18Npt; Operating Pressure Max Telemecanique Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1606-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers