PRESSURE TRANSMITTER, 3000PSI, 24VDC; Operating Pressure Max:3000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | 48AC1835 |
| Product Name | Pressure Transmitter, 3000Psi, 24Vdc; Operating Pressure Max Schneider Electric |
| Signal Output | Analog Voltage; Analogue |