Schneider Electric Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Schneider Electric XMEP1K0PT230

Description
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Schneider Electric - 48AC1831 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Schneider Electric
48AC1831
Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Schneider Electric 48AC1831
PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 1000PSI, 24VDC; Operating Pressure Max:1000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 48AC1831
Product Name Pressure Transmitter, 1000Psi, 24Vdc; Operating Pressure Max Schneider Electric
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Remote seal type differential pressure transmitter - FKD-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details