The Contact Block, part number 66F3713, is a limit switch contact block designed for use with the OsiSense XC series. It features a single pole with a snap action, simultaneous contact operation. The contacts are silver plated and are rated for a maximum current of 10A. The electrical connection is made via screw-clamp terminals accommodating wire sizes from 0.75 mm² to 1.5 mm². This contact block has an electrical durability of 5,000,000 cycles at various voltage ratings, including 120V DC-13 at 4W, 24V DC-13 at 10W, and 48V DC-13 at 7W, all tested at a frequency of 60 cycles per minute. The maximum resistance across terminals is 25 mOhm, conforming to IEC 60255-7 category 3. The product is compliant with RoHS regulations and is mercury-free. It comes with an 18-month warranty and is categorized as a Green Premium product. However, it carries a warning regarding exposure to certain chemicals as per California Proposition 65.
CONTACT BLOCK, 10A; Switch Terminals:Screw; No. of Poles:-; Contact Current Max:10A; Contact Voltage AC Max:600V; For Use With:Osiswitch series Limit Switches; Contact Voltage DC Max:-; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 66F3713 |
| Product Name | Contact Block, 10A; Switch Terminals Telemecanique Sensors |
| Maximum Current Rating | 10 amps |