The XE2SP2141 is a limit switch contact block with two normally closed contacts, snap action, and simultaneous operation, designed for use with OsiSense XC series bodies. It features screw-clamp terminals supporting 0.34 to 1.5 mm² conductors and silver-plated contacts with positive opening. The contact ratings include AC-15 at 240 V and 3 A, with a rated insulation voltage of 500 V according to IEC 60947-1 and 300 V per UL 508 and CSA C22.2 No. 14. It has a 6 kV impulse withstand voltage and electrical durability of 5,000,000 cycles under DC-13 conditions. The part complies with RoHS since 0843 and is a Green Premium product. It is rated for short-circuit protection with a 10 A gG fuse and carries an 18-month warranty.
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H6643 |
| Product Name | Lmt Switch 2 Contact Block 240Vac 3A Xe2 Rohs Compliant Telemecanique Sensors |
| Approvals | RoHS |