Schneider Electric Lmt Switch 2 Contact Block 240Vac 3A Xe2 Telemecanique Sensors XE2NP2151

Description
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2
Description
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2
Datasheet
Datasheet Summary
Powered by GS/AI

The XE2NP2151 is a limit switch contact block with one normally open and one normally closed contact, designed for slow-break, break-before-make operation. It features screw-clamp terminals supporting 0.5 to 2.5 mm² wire and silver-plated contacts with Zb insulation. The block is rated for A300, AC-15 (240 V, 3 A, Ithe = 10 A) and Q300, DC-13 (250 V, 0.27 A) per EN/IEC 60947-5-1, with a rated insulation voltage of 500 V (IEC 60947-1) and 300 V (UL 508 and CSA C22.2 No. 14). It has an impulse withstand voltage of 6 kV and electrical durability of 5,000,000 cycles under specified DC-13 loads. The contact block is compatible with ZCD25, ZCKJ5, ZCKJ5D, ZCKL5, ZCKM5, ZCKS5, and ZCP25 bodies and is classified as a Green Premium product, RoHS compliant since 0851, and contains no SVHC above threshold levels. It requires no special recycling and carries an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The XE2NP2151 is a limit switch contact block with one normally open and one normally closed contact, designed for slow-break, break-before-make operation. It features screw-clamp terminals supporting 0.5 to 2.5 mm² wire and silver-plated contacts with Zb insulation. The block is rated for A300, AC-15 (240 V, 3 A, Ithe = 10 A) and Q300, DC-13 (250 V, 0.27 A) per EN/IEC 60947-5-1, with a rated insulation voltage of 500 V (IEC 60947-1) and 300 V (UL 508 and CSA C22.2 No. 14). It has an impulse withstand voltage of 6 kV and electrical durability of 5,000,000 cycles under specified DC-13 loads. The contact block is compatible with ZCD25, ZCKJ5, ZCKJ5D, ZCKL5, ZCKM5, ZCKS5, and ZCP25 bodies and is classified as a Green Premium product, RoHS compliant since 0851, and contains no SVHC above threshold levels. It requires no special recycling and carries an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Lmt Switch 2 Contact Block 240Vac 3A Xe2 Telemecanique Sensors - 89H6642 - Newark, An Avnet Company
Chicago, IL, United States
Lmt Switch 2 Contact Block 240Vac 3A Xe2 Telemecanique Sensors
89H6642
Lmt Switch 2 Contact Block 240Vac 3A Xe2 Telemecanique Sensors 89H6642
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2

LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H6642
Product Name Lmt Switch 2 Contact Block 240Vac 3A Xe2 Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2824464 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details