The XE2NP2141 is a limit switch contact block with two normally closed contacts, designed for slow-break, simultaneous operation and compatible with OsiSense XC series bodies. It features screw-clamp terminals accepting 0.5 to 2.5 mm² conductors, silver-plated contacts, and positive opening. The contacts are rated for AC-15 at 240 V and 3 A with a 10 A thermal current, and DC-13 at up to 250 V and 0.27 A, with an electrical durability of 5 million cycles under specified load conditions. It complies with IEC 60947-5-1, IEC 60947-1, UL 508, and CSA C22.2 No 14, has a rated insulation voltage of 300 V per UL and CSA, and a 6 kV impulse withstand voltage. It is RoHS compliant and classified as a Green Premium product.
LMT SWITCH 2 CONTACT BLOCK 240VAC 3A XE2 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34M0411 |
| Product Name | Lmt Switch 2 Contact Block 240Vac 3A Xe2 Rohs Compliant Telemecanique Sensors |
| Approvals | RoHS |