Schneider Electric Joysticks XD4PA22

Description
Schneider Electric XD4PA22 Joystick
Request a Quote
Description
Schneider Electric XD4PA22 Joystick
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Joysticks - 6099860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Joysticks
6099860
Joysticks 6099860
Schneider Electric XD4PA22 Joystick

Schneider Electric XD4PA22 Joystick

Supplier's Site
Joystick, Controller, Momentary, 2 Position - 70007438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Joystick, Controller, Momentary, 2 Position
70007438
Joystick, Controller, Momentary, 2 Position 70007438
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Joysticks Industrial Joysticks
Product Number 6099860 70007438
Product Name Joysticks Joystick, Controller, Momentary, 2 Position
Grip Style Lever Ball
Material of Construction Lever
Joystick Technology Spring return
Agency Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

2-Way, Single Axis, Linear Hall Effect Finger Joystick - HTL2 - OTTO Controls
Specs
Joystick Application Precision Joystick Controller
Grip Style castle, stadium, bat handle, low profile button
Joystick Technology Hall Effect
View Details
AR5 Analog Rocker -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style None
Joystick Technology Hall Effect
Electrical Output Analog Current
View Details
Joysticks - 419681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Momentary
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-21-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details