Schneider Electric Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCTR2521G11

Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8739
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8739
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8739
Product Name Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Sensor Module/Housing - 67689907 - Radwell International
Specs
Device Type Linear Limit Switch
View Details