Schneider Electric Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors XCTR2121G11

Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors - 17AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
17AC8735
Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors 17AC8735
LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-N O, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SW, SPST-NC, DPST-NO, 3A, 240VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6N; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 17AC8735
Product Name Limit Sw, Spst-Nc, Dpst-No, 3A, 240Vac; Limit Switch Actuator Telemecanique Sensors
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Normal State Normally Open
Operating Temp -20 to 70 C (-4 to 158 F)
View Details